DIODES Incorporated Diodes, Rectifiers - Single - SDM10K45-7 SDM10K45-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1247435-SDM10K45-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1247435-SDM10K45-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM10K45-7 - 1247435-SDM10K45-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM10K45-7
1247435-SDM10K45-7
Diodes, Rectifiers - Single - SDM10K45-7 1247435-SDM10K45-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1247435-SDM10K45-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1247435-SDM10K45-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 45V 100MA Diode and Rectifier - 280-SDM10K45-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 100MA Diode and Rectifier
280-SDM10K45-7
Schottky 45V 100MA Diode and Rectifier 280-SDM10K45-7
DIODE SCHOTTKY 45V 100MA SOD323 Product overview: SDM10K45-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10K45-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 100MA SOD323 Product overview: SDM10K45-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10K45-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM10K45DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10K45DITR-ND
Single Diodes SDM10K45DITR-ND
Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM10K45-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM10K45-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM10K45-7
DIODE SCHOTTKY 45V 100MA SOD323

DIODE SCHOTTKY 45V 100MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1247435-SDM10K45-7 280-SDM10K45-7 SDM10K45DITR-ND SDM10K45-7
Product Name Diodes, Rectifiers - Single - SDM10K45-7 Schottky 45V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data