onsemi TVS Diodes SD12CT1

Description
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD12CT1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12CT1-ND
TVS Diodes SD12CT1-ND
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
350W TVS Protection Diode
144-SD12CT1
350W TVS Protection Diode 144-SD12CT1
350W, BIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: SD12CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12CT1 can be used for catalog matching and distributor lookup.

350W, BIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 477-02, 2 PIN Product overview: SD12CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12CT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298757-SD12CT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298757-SD12CT1
Circuit Protection - TVS - Diodes 1298757-SD12CT1
Win Source Part Number: 1298757-SD12CT1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 64pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SD12 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298757-SD12CT1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 64pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SD12
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12CT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12CT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12CT1
TVS DIODE 12VWM 19VC SOD323

TVS DIODE 12VWM 19VC SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD12CT1-ND 144-SD12CT1 1298757-SD12CT1 SD12CT1
Product Name TVS Diodes 350W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data