DIODE ARR SCHOTT 40V 350MA SOT26 Product overview: SD103ASDM-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD103ASDM-7-F can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Series Connection Schottky 40V 350mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Schottky 40V 350mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Schottky 40V 350mA (DC) Surface Mount SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 064292-SD103ASDM-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 350mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE, DUAL PAIR SERIES, 200mA, SOT-26; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1.5A; Operating Temperature Max:125°C RoHS Compliant: Yes
DIODE ARR SCHOTT 40V 350MA SOT26
DIODE ARRAY SCHOTTKY 40V SOT26
Schottky Diodes & Rectifiers 40V 225mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-SD103ASDM-7-F | SD103ASDM-FDIDKR-ND | 064292-SD103ASDM-7-F | 51R7422 | SD103ASDM-7-F | SD103ASDM-7-F | SD103ASDM-7-F |
| Product Name | 40V 350MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SD103ASDM-7-F | Diode, Dual Pair Series, 200Ma, Sot-26; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT26; SOT-26 | SOT23 | SOT23; SOT-23-6 | SOT-26 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ? to 125 C (? to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |