Semtech Corp. TVS Diodes SD12.TCT

Description
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD12.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12.TCTTR-ND
TVS Diodes SD12.TCTTR-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12.TCTCT-ND
TVS Diodes SD12.TCTCT-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12.TCTDKR-ND
TVS Diodes SD12.TCTDKR-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
350W 12V 25V TVS Protection Diode - 144-SD12.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350W 12V 25V TVS Protection Diode
144-SD12.TCT
350W 12V 25V TVS Protection Diode 144-SD12.TCT
350W 12V Unidirectional TVS Diode, 25V Clamp, 15A Peak Pulse Product overview: SD12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 12V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 12V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12.TCT can be used for catalog matching and distributor lookup.

350W 12V Unidirectional TVS Diode, 25V Clamp, 15A Peak Pulse Product overview: SD12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 12V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 12V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Semtech - 58K9951 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Semtech
58K9951
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Semtech 58K9951
TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech - 56J8066 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech
56J8066
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech 56J8066
TVS DIODE, 350W, 12V, SOD-323, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 350W, 12V, SOD-323, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SD12.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12.TCT
TVS Diodes SD12.TCT
TVS DIODE 12VWM 25VC SOD323

TVS DIODE 12VWM 25VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12.TCT
TVS DIODE 12VWM 25VC SOD323

TVS DIODE 12VWM 25VC SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD12.TCTTR-ND 144-SD12.TCT 58K9951 SD12.TCT SD12.TCT
Product Name TVS Diodes 350W 12V 25V TVS Protection Diode Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 25 volts 25 volts 25 volts 25 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data