Semtech Corp. SMD 350W 15V TVS Protection Diode SD15C.TCT

Description
TVS Diode Zener Bi-Directional 15V (Max) 29V SOD323 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Bi-Directional 15V (Max) 29V SOD323 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SD15C.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 15V (Max) 29V SOD323 T/R

TVS Diode Zener Bi-Directional 15V (Max) 29V SOD323 T/R

Supplier's Site Datasheet
SMD 350W 15V TVS Protection Diode - 144-SD15C.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350W 15V TVS Protection Diode
144-SD15C.TCT
SMD 350W 15V TVS Protection Diode 144-SD15C.TCT
Bidirectional TVS Diode, 350W, 15V VRWM, Surface Mount Product overview: SD15C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C.TCT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 350W, 15V VRWM, Surface Mount Product overview: SD15C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SD15C.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD15C.TCTTR-ND
TVS Diodes SD15C.TCTTR-ND
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD15C.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD15C.TCTCT-ND
TVS Diodes SD15C.TCTCT-ND
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD15C.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD15C.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD15C.TCT
TVS Diodes SD15C.TCT
TVS DIODE 15VWM 29VC SOD323

TVS DIODE 15VWM 29VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD15C.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD15C.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD15C.TCT
TVS DIODE 15VWM 29VC SOD323

TVS DIODE 15VWM 29VC SOD323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SD15C.TCT
TVS Diodes / ESD Suppressors SD15C.TCT
TVS Diodes / ESD Suppressors TVS, 12V, BI, SOD-323, 3K, T&R

TVS Diodes / ESD Suppressors TVS, 12V, BI, SOD-323, 3K, T&R

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD15C.TCT 144-SD15C.TCT SD15C.TCTTR-ND SD15C.TCT SD15C.TCT SD15C.TCT
Product Name SMD 350W 15V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Life Cycle Stage Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
Configuration Single Single
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Unlock Full Specs
to access all available technical data