DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
288
289
290
291
292
293
294
295
296
297
298
299
300
310
320
330
340
350
360
400
417
| Product Name | Notes |
|---|---|
| 100V, 10A, DO-201AD, DIODE SCHOT | |
| 10V Clamp 44A Ipp Tvs Diode Surface Mount SMB | |
| 11.2V Clamp 41A Ipp Tvs Diode Surface Mount SMB | |
| 12.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB | |
| 13.4V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 14V Clamp 34A Ipp Tvs Diode Surface Mount SMB | |
| 14V Clamp 34A Ipp Tvs Diode Through Hole DO-15 | |
| 14V Clamp 34A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMB | |
| 19V Clamp 25A Ipp Tvs Diode Surface Mount SMB | |
| 23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB | |
| 28.8V Clamp 15A Ipp Tvs Diode Surface Mount SMB | |
| 35.4V Clamp 14A Ipp Tvs Diode Surface Mount SMB | |
| 42.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMB | |
| 48.6V Clamp 10A Ipp Tvs Diode Surface Mount SMB | |
| 60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB | |
| 77V Clamp 6.8A Ipp Tvs Diode Surface Mount SMB | |
| 88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| AUTOMOTIVE VERY LOW VF SCHOTTKY | |
| Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 20V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 20V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 20V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 20V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 40V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 25A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3 | |
| DIODE GEN PURP 1KV 2A DO214AA | |
| DIODE SCHOTTKY 100V 10A DO201AD | |
| DIODE SCHOTTKY 100V 12A AXIAL | |
| DIODE SCHOTTKY 100V 12A DO201AD | |
| DIODE SCHOTTKY 100V 1A DO204AC | |
| Diode Schottky 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 100V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 100V 2A DO15 | |
| DIODE SCHOTTKY 100V 2A DO204AC | |
| Diode Schottky 100V 2A Through Hole DO-15 | |
| Diode Schottky 100V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 100V 2A Through Hole DO-41 | |
| Diode Schottky 100V 30A Through Hole ITO-220AB | |
| DIODE SCHOTTKY 100V 3A DO201 | |
| Diode Schottky 100V 3A Through Hole DO-201AD | |
| DIODE SCHOTTKY 100V 5A DO201 | |
| DIODE SCHOTTKY 100V 5A DO201AD | |
| Diode Schottky 100V 5A Through Hole DO-201AD | |
| Diode Schottky 100V Through Hole DO-15 | |
| Diode Schottky 100V Through Hole DO-201AD | |
| DIODE SCHOTTKY 10V 1A DO204AL | |
| Diode Schottky 10V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 150V 100mA Surface Mount 3-CP | |
| Diode Schottky 150V 10A Through Hole DO-201AD | |
| Diode Schottky 150V 20A Through Hole DO-201AD | |
| DIODE SCHOTTKY 150V 2A DO15 | |
| DIODE SCHOTTKY 150V 3A DO201 | |
| Diode Schottky 150V Through Hole DO-15 | |
| Diode Schottky 150V Through Hole DO-201AD | |
| Diode Schottky 15V 1A Surface Mount 3-MCPH | |
| Diode Schottky 200V 10A Through Hole DO-201AD | |
| Diode Schottky 200V 1A Surface Mount SOD-123HE | |
| DIODE SCHOTTKY 200V 2A DO15 | |
| Diode Schottky 200V 3A Through Hole DO-201AD | |
| DIODE SCHOTTKY 200V 5A DO201 | |
| Diode Schottky 200V 5A Through Hole DO-201AD | |
| Diode Schottky 20V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 20V 1A DO204AC | |
| Diode Schottky 20V 1A Surface Mount SMAF-C | |
| Diode Schottky 20V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 20V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 20V 2A DO15 | |
| DIODE SCHOTTKY 20V 2A DO204AC | |
| Diode Schottky 20V 2A Surface Mount SMAF-C | |
| Diode Schottky 20V 2A Through Hole DO-15 | |
| Diode Schottky 20V 2A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 20V 3A DO201 | |
| Diode Schottky 20V 3A Surface Mount SMAF-C | |
| Diode Schottky 20V 3A Through Hole DO-201AD | |
| DIODE SCHOTTKY 20V 5A DO201 | |
| DIODE SCHOTTKY 20V 5A DO201AD | |
| Diode Schottky 20V 5A Surface Mount SMAF-C | |
| Diode Schottky 20V 5A Through Hole DO-201AD | |
| Diode Schottky 20V 600mA Through Hole MPG06 | |
| Diode Schottky 30V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 30V 1A DO204AC | |
| Diode Schottky 30V 1A Surface Mount 3-MCPH | |
| Diode Schottky 30V 1A Surface Mount SMAF-C | |
| Diode Schottky 30V 1A Surface Mount SOD-123 | |
| Diode Schottky 30V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 30V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 30V 2A DO15 | |
| DIODE SCHOTTKY 30V 2A DO204AC | |
| Diode Schottky 30V 2A Surface Mount 6-MCPH | |
| Diode Schottky 30V 2A Surface Mount PCP | |
| Diode Schottky 30V 2A Surface Mount SMAF-C | |
| Diode Schottky 30V 2A Through Hole DO-15 | |
| Diode Schottky 30V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 30V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 30V 3A 6CPH | |
| DIODE SCHOTTKY 30V 3A DO201 | |
| Diode Schottky 30V 3A Surface Mount 6-CPH | |
| Diode Schottky 30V 3A Surface Mount SMAF-C | |
| Diode Schottky 30V 3A Through Hole DO-201AD | |
| Diode Schottky 30V 500mA Surface Mount 3-CP | |
| Diode Schottky 30V 500mA Surface Mount 3-MCP | |
| DIODE SCHOTTKY 30V 5A DO201 | |
| DIODE SCHOTTKY 30V 5A DO201AD | |
| Diode Schottky 30V 5A Surface Mount SMAF-C | |
| Diode Schottky 30V 5A Through Hole DO-201AD | |
| Diode Schottky 30V 600mA Through Hole MPG06 | |
| Diode Schottky 30V 700mA Surface Mount 3-CP | |
| Diode Schottky 30V 700mA Surface Mount PCP | |
| DIODE SCHOTTKY 30V 70MA 3CP | |
| Diode Schottky 30V 70mA Surface Mount 3-CP | |
| Diode Schottky 30V 70mA Surface Mount 3-MCP | |
| Diode Schottky 40V 1.1A Surface Mount SMD | |
| Diode Schottky 40V 1.5A Surface Mount SOD-323HE | |
| Diode Schottky 40V 10A Through Hole ITO-220AC | |
| Diode Schottky 40V 10A Through Hole TO-220AC | |
| DIODE SCHOTTKY 40V 12A DO201 | |
| DIODE SCHOTTKY 40V 15A AXIAL | |
| DIODE SCHOTTKY 40V 1A DO204AC | |
| DIODE SCHOTTKY 40V 1A DO204AL | |
| DIODE SCHOTTKY 40V 1A DO41 | |
| Diode Schottky 40V 1A Surface Mount SMAF-C | |
| Diode Schottky 40V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 40V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 40V 2A DO15 | |
| DIODE SCHOTTKY 40V 2A DO204AC | |
| DIODE SCHOTTKY 40V 2A DO204AL | |
| Diode Schottky 40V 2A Surface Mount SMAF-C | |
| Diode Schottky 40V 2A Through Hole DO-15 | |
| Diode Schottky 40V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 40V 2A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 40V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 40V 3A DO201 | |
| Diode Schottky 40V 3A Surface Mount SMAF-C | |
| Diode Schottky 40V 3A Through Hole DO-15 | |
| Diode Schottky 40V 3A Through Hole DO-201AD | |
| Diode Schottky 40V 3A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 40V 5A DO201 | |
| DIODE SCHOTTKY 40V 5A SMAF-C | |
| Diode Schottky 40V 5A Surface Mount SMAF-C | |
| Diode Schottky 40V 5A Through Hole DO-201AD | |
| Diode Schottky 40V 600mA Through Hole MPG06 | |
| Diode Schottky 45V 10A Through Hole ITO-220AC | |
| Diode Schottky 45V 10A Through Hole TO-220AC | |
| Diode Schottky 45V 12A Through Hole DO-201AD | |
| Diode Schottky 45V 15A Through Hole P600 | |
| Diode Schottky 45V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 45V 2A DO15 | |
| Diode Schottky 45V 7A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 50V 100mA Surface Mount 3-CP | |
| Diode Schottky 50V 100mA Surface Mount 3-MCP | |
| DIODE SCHOTTKY 50V 12A AXIAL | |
| DIODE SCHOTTKY 50V 1A DO204AC | |
| DIODE SCHOTTKY 50V 1A DO41 | |
| Diode Schottky 50V 1A Surface Mount SMAF-C | |
| Diode Schottky 50V 1A Surface Mount SOT-89/PCP-1 | |
| Diode Schottky 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 50V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 50V 2A DO15 | |
| DIODE SCHOTTKY 50V 2A DO204AC | |
| Diode Schottky 50V 2A Surface Mount SMAF-C | |
| Diode Schottky 50V 2A Through Hole DO-15 | |
| Diode Schottky 50V 2A Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 50V 3A DO201 | |
| Diode Schottky 50V 3A Surface Mount SMAF-C | |
| Diode Schottky 50V 3A Through Hole DO-201AD | |
| Diode Schottky 50V 3A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 50V 500mA Surface Mount 3-CP | |
| Diode Schottky 50V 500mA Surface Mount PCP | |
| DIODE SCHOTTKY 50V 5A DO201AD | |
| Diode Schottky 50V 5A Through Hole DO-201AD | |
| Diode Schottky 50V 600mA Through Hole MPG06 | |
| DIODE SCHOTTKY 60V 12A AXIAL | |
| DIODE SCHOTTKY 60V 1A DO204AC | |
| DIODE SCHOTTKY 60V 1A DO204AL | |
| DIODE SCHOTTKY 60V 1A DO41 | |
| Diode Schottky 60V 1A Surface Mount SMAF-C | |
| Diode Schottky 60V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 1A Through Hole DO-41 | |
| Diode Schottky 60V 20A Through Hole DO-201AD | |
| DIODE SCHOTTKY 60V 2A DO15 | |
| DIODE SCHOTTKY 60V 2A DO204AC | |
| DIODE SCHOTTKY 60V 2A DO204AL | |
| Diode Schottky 60V 2A Surface Mount SMAF-C | |
| Diode Schottky 60V 2A Through Hole DO-15 | |
| Diode Schottky 60V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 60V 2A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 60V 3A DO201 | |
| DIODE SCHOTTKY 60V 3A DO201AD | |
| Diode Schottky 60V 3A Surface Mount SMAF-C | |
| Diode Schottky 60V 3A Surface Mount SOD-123HE | |
| Diode Schottky 60V 3A Through Hole DO-201AD | |
| Diode Schottky 60V 3A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 60V 5A DO201 | |
| DIODE SCHOTTKY 60V 5A DO201AD | |
| Diode Schottky 60V 5A Surface Mount SMAF-C | |
| Diode Schottky 60V 5A Through Hole DO-201AD | |
| Diode Schottky 60V 600mA Through Hole MPG06 | |
| Diode Schottky 60V Through Hole DO-201AD | |
| Diode Schottky 70V 1A Through Hole DO-41 | |
| Diode Schottky 70V 3A Through Hole DO-201AD | |
| Diode Schottky 70V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 80V 1A DO41 | |
| Diode Schottky 80V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 80V 2A DO15 | |
| Diode Schottky 80V 2A Through Hole DO-15 | |
| Diode Schottky 80V 3A Through Hole DO-201AD | |
| Diode Schottky 80V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 90V 12A AXIAL | |
| DIODE SCHOTTKY 90V 1A DO204AC | |
| DIODE SCHOTTKY 90V 1A DO41 | |
| Diode Schottky 90V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 90V 1A Through Hole DO-41 | |
| Diode Schottky 90V 200mA Surface Mount 3-CP | |
| DIODE SCHOTTKY 90V 2A DO204AC | |
| Diode Schottky 90V 2A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 90V 3A DO201 | |
| Diode Schottky 90V 3A Through Hole DO-201AD | |
| DIODE SCHOTTKY 90V 5A DO201 | |
| DIODE SCHOTTKY 90V 5A DO201AD | |
| Diode Schottky 90V 5A Through Hole DO-201AD | |
| Diode Standard 1000V 2A (DC) Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 1000V 2A DO214AA | |
| Diode Standard 1000V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A (DC) Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 30V 2A DO15 | |
| Diode Standard 400V 2A (DC) Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 40V 2A DO15 | |
| Diode Standard 600V 2A (DC) Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Through Hole Axial | |
| Diode Standard 800V 1.2A Through Hole Axial | |
| Diode Standard 800V 1A Surface Mount SMD | |
| Diode Standard 800V 2A (DC) Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 300mA Through Hole TO-220F-2L | |
| IC | |
| RECTIFIER, SCHOTTKY, 2A, 40V, DO | |
| RECTIFIER, SCHOTTKY, 5A, 100V, D | |
| RECTIFIER, SCHOTTKY, 5A, 60V, DO | |
| SB5H150 | |
| SCHOTTKY, DO-15, 100V, 1A, 150C | |
| TVS DIODE 5VWM 9.8VC SOT363 | |
| TVS DIODE 8.5VWM 14VC DO204AC | |
| VERY LOW VF SCHOTTKY RECTIFIER - |
| << Prev | Next >> |