DIODES Incorporated Single Diodes SD930-T

Description
Diode Schottky 30V 9A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 9A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD930-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD930-T-ND
Single Diodes SD930-T-ND
Diode Schottky 30V 9A Through Hole DO-201AD

Diode Schottky 30V 9A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282651-SD930-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282651-SD930-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282651-SD930-T
Win Source Part Number: 1282651-SD930-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 9A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 9 A Current - Reverse Leakage @ Vr: 800 µA @ 30 V Capacitance @ Vr, F: 900pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282651-SD930-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 9 A
Current - Reverse Leakage @ Vr: 800 µA @ 30 V
Capacitance @ Vr, F: 900pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Schottky 30V 9A Diode and Rectifier - 280-SD930-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 9A Diode and Rectifier
280-SD930-T
Schottky 30V 9A Diode and Rectifier 280-SD930-T
DIODE SCHOTTKY 30V 9A DO201AD Product overview: SD930-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD930-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 9A DO201AD Product overview: SD930-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD930-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number SD930-T-ND 1282651-SD930-T 280-SD930-T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 9A Diode and Rectifier
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data