Win Source Part Number: 1301106-SD12C-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 360W
Power Line Protection: No
Capacitance @ Frequency: 52.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SD12C-7CT,SD12C-7
Base Product Number: SD12
TVS DIODE 12VWM 24VC SOD323 Product overview: SD12C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12C-7 can be used for catalog matching and distributor lookup.
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15A@(8/20us) 24V 360W 13V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, BIDIR, 12V, 360W, SOD-323 ROHS COMPLIANT: YES
TVS DIODE 12VWM 24VC SOD323
TVS DIODE 12VWM 24VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301106-SD12C-7 | 144-SD12C-7 | 31-SD12C-7TR-ND | SD12C-7 | 29AK7183 | SD12C-7 | SD12C-7 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, Bidir, 12V, 360W, Sod-323 Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 360 watts | 360 watts | 360 watts | 360 watts | 360 watts | 360 watts | |
| VC | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | ||
| VBR | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| CT | 52.6 pF |