Diode Schottky 30V 350mA (DC) Surface Mount SOD-123
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BW-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BW-E3-18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281777-SD103BW-E3-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 20 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD103
DIODE SCHOTTKY 30V 350MA SOD123
Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD103BW-E3-18-ND | 280-SD103BW-E3-18 | 1281777-SD103BW-E3-18 | SD103BW-E3-18 | SD103BW-E3-18 |
| Product Name | Single Diodes | Schottky 0.35A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | Tape and Reel | SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.3500 amps |