Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SD101CWS-HE3-08 SD101CWS-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 893909-SD101CWS-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD101CWS-HE3-08T R, 112-SD101CWS-HE3-08C T, 112-SD101CWS-HE3-08D KR, SD101CWS-HE3-08GICT, SD101CWS-HE3-08-ND, SD101CWS-HE3-08GITR, SD101CWS-HE3-08GICT- ND, SD101CWS-HE3-08GITR- ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893909-SD101CWS-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD101CWS-HE3-08T R, 112-SD101CWS-HE3-08C T, 112-SD101CWS-HE3-08D KR, SD101CWS-HE3-08GICT, SD101CWS-HE3-08-ND, SD101CWS-HE3-08GITR, SD101CWS-HE3-08GICT- ND, SD101CWS-HE3-08GITR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD101CWS-HE3-08 - 893909-SD101CWS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD101CWS-HE3-08
893909-SD101CWS-HE3-08
Diodes, Rectifiers - Single - SD101CWS-HE3-08 893909-SD101CWS-HE3-08
Manufacturer: Vishay Win Source Part Number: 893909-SD101CWS-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD101 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD101CWS-HE3-08T R, 112-SD101CWS-HE3-08C T, 112-SD101CWS-HE3-08D KR, SD101CWS-HE3-08GICT, SD101CWS-HE3-08-ND, SD101CWS-HE3-08GITR, SD101CWS-HE3-08GICT- ND, SD101CWS-HE3-08GITR- ND

Manufacturer: Vishay
Win Source Part Number: 893909-SD101CWS-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD101
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-SD101CWS-HE3-08TR, 112-SD101CWS-HE3-08CT, 112-SD101CWS-HE3-08DKR, SD101CWS-HE3-08GICT, SD101CWS-HE3-08-ND, SD101CWS-HE3-08GITR, SD101CWS-HE3-08GICT-ND, SD101CWS-HE3-08GITR-ND

Buy Now Datasheet
Schottky 0.03A 40V Diode and Rectifier - 280-SD101CWS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 40V Diode and Rectifier
280-SD101CWS-HE3-08
Schottky 0.03A 40V Diode and Rectifier 280-SD101CWS-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101CWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CWS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD101CWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CWS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SD101CWS-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-SD101CWS-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-SD101CWS-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Diode Schottky 40V 30mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101CWS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101CWS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD101CWS-HE3-08
DIODE SCHOTTKY 40V 30MA SOD323

DIODE SCHOTTKY 40V 30MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD101CWS-HE3-08
Schottky Diodes & Rectifiers SD101CWS-HE3-08
Schottky Diodes & Rectifiers 30mA 40Volt 2A IFSM AUTO

Schottky Diodes & Rectifiers 30mA 40Volt 2A IFSM AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 893909-SD101CWS-HE3-08 280-SD101CWS-HE3-08 112-SD101CWS-HE3-08TR-ND SD101CWS-HE3-08 SD101CWS-HE3-08
Product Name Diodes, Rectifiers - Single - SD101CWS-HE3-08 Schottky 0.03A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-323; SOD-323 Tape and Reel SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
IO 0.0300 amps
Unlock Full Specs
to access all available technical data