DIODES Incorporated Single Diodes SDM1U20CSP-7

Description
Diode Schottky 20V 1A Surface Mount X3-WLB1406-2
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount X3-WLB1406-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM1U20CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1U20CSP-7DICT-ND
Single Diodes SDM1U20CSP-7DICT-ND
Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM1U20CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM1U20CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1U20CSP-7DITR-ND
Single Diodes SDM1U20CSP-7DITR-ND
Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Diode Schottky 20V 1A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM1U20CSP-7 - 800830-SDM1U20CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM1U20CSP-7
800830-SDM1U20CSP-7
Diodes, Rectifiers - Single - SDM1U20CSP-7 800830-SDM1U20CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800830-SDM1U20CSP-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: X3-WLB1406-2 Manufacturer Package: 2-XDFN Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 440mV at 1A Current - Reverse Leakage at Vr: 100μA at 20V Capacitance at Vr, F: 76pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 800830-SDM1U20CSP-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: X3-WLB1406-2
Manufacturer Package: 2-XDFN
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 440mV at 1A
Current - Reverse Leakage at Vr: 100μA at 20V
Capacitance at Vr, F: 76pF at 4V, 1MHz

Buy Now
20V 1A Diode and Rectifier - 280-SDM1U20CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1A Diode and Rectifier
280-SDM1U20CSP-7
20V 1A Diode and Rectifier 280-SDM1U20CSP-7
DIODE SCHOTT 20V 1A X3-WLB1406-2 Product overview: SDM1U20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U20CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 20V 1A X3-WLB1406-2 Product overview: SDM1U20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U20CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1U20CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1U20CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1U20CSP-7
DIODE SCHOTT 20V 1A X3-WLB1406-2

DIODE SCHOTT 20V 1A X3-WLB1406-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1U20CSP-7
Schottky Diodes & Rectifiers SDM1U20CSP-7
Schottky Diodes & Rectifiers 1.0A SBR 20Vrrm 0.44Vf 100uA 18A

Schottky Diodes & Rectifiers 1.0A SBR 20Vrrm 0.44Vf 100uA 18A

Buy Now Datasheet
Single Diodes - SDM1U20CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM1U20CSP-7
Single Diodes SDM1U20CSP-7
DIODE SCHOTT 20V 1A X3-WLB1406-2

DIODE SCHOTT 20V 1A X3-WLB1406-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number SDM1U20CSP-7DICT-ND 800830-SDM1U20CSP-7 280-SDM1U20CSP-7 SDM1U20CSP-7 SDM1U20CSP-7 SDM1U20CSP-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDM1U20CSP-7 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details