TVS DIODE 1VWM 4VC DO213AB
TVS MELF 1V 300W UNIDIR Product overview: SDA4AK from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1V, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA4AK can be used for catalog matching and distributor lookup.
TVSDIODE,MELF,1V,300
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SDA4AKDKR-ND | 144-SDA4AK | SDA4AK |
| Product Name | TVS Diodes | 1V 300W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | MELF; DO-213AB, MELF | Tape & Reel (TR) | MELF; MELF DO-213AB (Plastic) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |
| VC | 4 volts | 4 volts |