DIODES Incorporated Schottky 30V 200MA Diode and Rectifier SDM20U30LP-7

Description
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-SDM20U30LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-SDM20U30LP-7
Schottky 30V 200MA Diode and Rectifier 280-SDM20U30LP-7
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM20U30LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30LPDITR-ND
Single Diodes SDM20U30LPDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SDM20U30LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30LPDICT-ND
Single Diodes SDM20U30LPDICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SDM20U30LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM20U30LPDIDKR-ND
Single Diodes SDM20U30LPDIDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM20U30LP-7 - 028191-SDM20U30LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM20U30LP-7
028191-SDM20U30LP-7
Diodes, Rectifiers - Single - SDM20U30LP-7 028191-SDM20U30LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028191-SDM20U30LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 575mV @ 200mA Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): CDBQR0230R; BAT54LP; RB521AS-30; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028191-SDM20U30LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 575mV @ 200mA
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): CDBQR0230R; BAT54LP; RB521AS-30;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM20U30LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM20U30LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM20U30LP-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site
Single Diodes - SDM20U30LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM20U30LP-7
Single Diodes SDM20U30LP-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM20U30LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM20U30LP-7
Diodes >> Schottky Barrier Diodes (SBD) SDM20U30LP-7
30V 575mV@200mA 200mA X1-DFN1006-2 Schottky Barrier Diodes (SBD) ROHS

30V 575mV@200mA 200mA X1-DFN1006-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM20U30LP-7
Schottky Diodes & Rectifiers SDM20U30LP-7
Schottky Diodes & Rectifiers 30V 200mA

Schottky Diodes & Rectifiers 30V 200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SDM20U30LP-7 SDM20U30LPDITR-ND 028191-SDM20U30LP-7 SDM20U30LP-7 SDM20U30LP-7 SDM20U30LP-7 SDM20U30LP-7
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDM20U30LP-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN
Unlock Full Specs
to access all available technical data