DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
287
288
289
290
291
292
293
294
295
296
297
298
299
300
310
320
330
340
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-15 | |
| 10V Clamp 44A Ipp Tvs Diode Through Hole DO-15 | |
| 10V Clamp 44A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-15 | |
| 11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15 | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 45.5A Ipp Tvs Diode Through Hole DO-15 | |
| 11.2V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 46A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.76V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15 | |
| 113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.3V Clamp 40.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-15 | |
| 12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.6V Clamp 42.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-15 | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 39.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-15 | |
| 121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 126V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 126V Clamp 4A Ipp Tvs Diode Through Hole DO-15 | |
| 126V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 127.05V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole Axial | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-15 | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 42.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 43A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.3V Clamp 37.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-15 | |
| 13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.55V Clamp 39.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 36.7A Ipp Tvs Diode Through Hole DO-15 | |
| 13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 37.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 132.3V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-15 | |
| 137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 139V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.28V Clamp 37.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.3V Clamp 35A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Through Hole DO-15 | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 36A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 143.85V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-15 | |
| 146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 146V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14V Clamp 34A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.12V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.4V Clamp 32.5A Ipp Tvs Diode Through Hole Axial | |
| 15.4V Clamp 32.5A Ipp Tvs Diode Through Hole DO-15 | |
| 15.4V Clamp 32.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.4V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.4V Clamp 34A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.9V Clamp 31.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 153.3V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15V Clamp 33.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.17V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-15 | |
| 16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 160V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 19V Clamp 25A Ipp Tvs Diode Through Hole DO-15 | |
| 19V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 | |
| 23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-15 | |
| 23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 28.8V Clamp 15A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.4V Clamp 14A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 42.3V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.6V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 60V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 77V Clamp 6.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| Clamp Ipp Tvs Diode | |
| TVS DIODE 10VWM 16.3VC DO15 | |
| TVS DIODE 10VWM 16.3VC DO204AC | |
| TVS DIODE 12VWM 19VC DO15 | |
| TVS DIODE 12VWM 19VC DO204AC | |
| TVS DIODE 136VWM 219VC DO15 | |
| TVS DIODE 15VWM 23.6VC DO15 | |
| TVS DIODE 15VWM 23.6VC DO204AC | |
| TVS DIODE 18VWM 28.8VC DO15 | |
| TVS DIODE 18VWM 28.8VC DO204AC | |
| TVS DIODE 22VWM 35.4VC DO15 | |
| TVS DIODE 22VWM 35.4VC DO204AC | |
| TVS DIODE 26VWM 42.3VC DO15 | |
| TVS DIODE 26VWM 42.3VC DO204AC | |
| TVS DIODE 30VWM 48.6VC DO15 | |
| TVS DIODE 30VWM 48.6VC DO204AC | |
| TVS DIODE 36VWM 60VC DO15 | |
| TVS DIODE 36VWM 60VC DO204AC | |
| TVS DIODE 45VWM 77VC DO15 | |
| TVS DIODE 45VWM 77VC DO204AC | |
| TVS DIODE 50VWM 88VC DO15 | |
| TVS DIODE 50VWM 88VC DO204AC | |
| TVS DIODE 5VWM 10VC DO15 | |
| TVS DIODE 5VWM 10VC DO204AC | |
| TVS DIODE 6.5VWM 11.2V DO204AC | |
| TVS DIODE 6.5VWM 11.2VC DO15 | |
| TVS DIODE 6.5VWM 12.3V DO204AC | |
| TVS DIODE 6VWM 11.2VC DO15 | |
| TVS DIODE 6VWM 11.2VC DO204AC | |
| TVS DIODE 7.5VWM 12.9V DO204AC | |
| TVS DIODE 7.5VWM 12.9VC DO15 | |
| TVS DIODE 7.5VWM 14.3V DO204AC | |
| TVS DIODE 70VWM 111VC DO204AC | |
| TVS DIODE 70VWM 113VC DO15 | |
| TVS DIODE 70VWM 113VC DO204AC | |
| TVS DIODE 70VWM 125VC DO204AC | |
| TVS DIODE 75VWM 121VC DO15 | |
| TVS DIODE 75VWM 121VC DO204AC | |
| TVS DIODE 75VWM 134VC DO204AC | |
| TVS DIODE 78VWM 126VC DO15 | |
| TVS DIODE 78VWM 126VC DO204AC | |
| TVS DIODE 78VWM 139VC DO204AC | |
| TVS DIODE 7VWM 12.6VC DO15 | |
| TVS DIODE 7VWM 12.6VC DO204AC | |
| TVS DIODE 7VWM 12VC DO15 | |
| TVS DIODE 7VWM 12VC DO204AC | |
| TVS DIODE 7VWM 13.3VC DO204AC | |
| TVS DIODE 8.5VWM 14.4V DO204AC | |
| TVS DIODE 8.5VWM 14.4VC DO15 | |
| TVS DIODE 8.5VWM 14VC DO15 | |
| TVS DIODE 8.5VWM 14VC DO204AC | |
| TVS DIODE 8.5VWM 15.9V DO204AC | |
| TVS DIODE 85VWM 137VC DO15 | |
| TVS DIODE 85VWM 137VC DO204AC | |
| TVS DIODE 85VWM 151VC DO204AC | |
| TVS DIODE 8VWM 13.4VC DO15 | |
| TVS DIODE 8VWM 13.4VC DO204AC | |
| TVS DIODE 8VWM 13.6VC DO15 | |
| TVS DIODE 8VWM 13.6VC DO204AC | |
| TVS DIODE 8VWM 15VC DO204AC | |
| TVS DIODE 90VWM 146VC DO15 | |
| TVS DIODE 90VWM 146VC DO204AC | |
| TVS DIODE 90VWM 160VC DO204AC | |
| TVS DIODE 9VWM 15.4VC DO15 | |
| TVS DIODE 9VWM 15.4VC DO204AC | |
| TVS DIODE 9VWM 16.9VC DO204AC |
| << Prev | Next >> |