DIODES Incorporated 30V 200MA Diode and Rectifier SDM02U30CSP-7

Description
DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 200MA Diode and Rectifier - 280-SDM02U30CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-SDM02U30CSP-7
30V 200MA Diode and Rectifier 280-SDM02U30CSP-7
DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 200MA X3WLB0603 Product overview: SDM02U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM02U30CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Single Diodes - SDM02U30CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Single Diodes - SDM02U30CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 200mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM02U30CSP-7 - 756485-SDM02U30CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM02U30CSP-7
756485-SDM02U30CSP-7
Diodes, Rectifiers - Single - SDM02U30CSP-7 756485-SDM02U30CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 756485-SDM02U30CSP-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 200mA Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: X3-WLB0603-2 Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 200mA Current - Reverse Leakage at Vr: 50μA at 30V Capacitance at Vr, F: 9pF at 0.5V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 756485-SDM02U30CSP-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: X3-WLB0603-2
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 200mA
Current - Reverse Leakage at Vr: 50μA at 30V
Capacitance at Vr, F: 9pF at 0.5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SDM02U30CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM02U30CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM02U30CSP-7
DIODE SCHOT 30V 200MA X3WLB0603

DIODE SCHOT 30V 200MA X3WLB0603

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM02U30CSP-7
Schottky Diodes & Rectifiers SDM02U30CSP-7
Schottky Diodes & Rectifiers 0.2A SBR 200mA 0.50Vf 50Ir 30V

Schottky Diodes & Rectifiers 0.2A SBR 200mA 0.50Vf 50Ir 30V

Buy Now Datasheet
Single Diodes - SDM02U30CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM02U30CSP-7
Single Diodes SDM02U30CSP-7
DIODE SCHOT 30V 200MA X3WLB0603

DIODE SCHOT 30V 200MA X3WLB0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-SDM02U30CSP-7 SDM02U30CSP-7DITR-ND 756485-SDM02U30CSP-7 SDM02U30CSP-7 SDM02U30CSP-7 SDM02U30CSP-7
Product Name 30V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDM02U30CSP-7 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data