Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SD103BW-E3-08 SD103BW-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 849922-SD103BW-E3-08 Series: Automotive, AEC-Q101 Features: Diode 30 V Package: Reel - TR Family Name: SD103 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD103BW-E3-08TR, SD103BW-E3-08GICT, SD103BW-E3-08GICT-ND , 112-SD103BW-E3-08DKR , SD103BW-E3-08-ND, SD103BW-E3-08GITR, SD103BW-E3-08GITR-ND , 112-SD103BW-E3-08CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849922-SD103BW-E3-08 Series: Automotive, AEC-Q101 Features: Diode 30 V Package: Reel - TR Family Name: SD103 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD103BW-E3-08TR, SD103BW-E3-08GICT, SD103BW-E3-08GICT-ND , 112-SD103BW-E3-08DKR , SD103BW-E3-08-ND, SD103BW-E3-08GITR, SD103BW-E3-08GITR-ND , 112-SD103BW-E3-08CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD103BW-E3-08 - 849922-SD103BW-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103BW-E3-08
849922-SD103BW-E3-08
Diodes, Rectifiers - Single - SD103BW-E3-08 849922-SD103BW-E3-08
Manufacturer: Vishay Win Source Part Number: 849922-SD103BW-E3-08 Series: Automotive, AEC-Q101 Features: Diode 30 V Package: Reel - TR Family Name: SD103 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-SD103BW-E3-08TR, SD103BW-E3-08GICT, SD103BW-E3-08GICT-ND , 112-SD103BW-E3-08DKR , SD103BW-E3-08-ND, SD103BW-E3-08GITR, SD103BW-E3-08GITR-ND , 112-SD103BW-E3-08CT

Manufacturer: Vishay
Win Source Part Number: 849922-SD103BW-E3-08
Series: Automotive, AEC-Q101
Features: Diode 30 V
Package: Reel - TR
Family Name: SD103
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-SD103BW-E3-08TR, SD103BW-E3-08GICT, SD103BW-E3-08GICT-ND, 112-SD103BW-E3-08DKR, SD103BW-E3-08-ND, SD103BW-E3-08GITR, SD103BW-E3-08GITR-ND, 112-SD103BW-E3-08CT

Buy Now Datasheet
Single Diodes - 112-SD103BW-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 350mA Surface Mount SOD-123

Diode Schottky 30V 350mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 112-SD103BW-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 350mA Surface Mount SOD-123

Diode Schottky 30V 350mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 112-SD103BW-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 350mA Surface Mount SOD-123

Diode Schottky 30V 350mA Surface Mount SOD-123

Buy Now Datasheet
Schottky 0.35A 30V Diode and Rectifier - 2085-SD103BW-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 30V Diode and Rectifier
2085-SD103BW-E3-08
Schottky 0.35A 30V Diode and Rectifier 2085-SD103BW-E3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BW-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BW-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103BW-E3-08
Schottky Diodes & Rectifiers SD103BW-E3-08
Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103BW-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103BW-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103BW-E3-08
DIODE SCHOTTKY 30V 350MA SOD123

DIODE SCHOTTKY 30V 350MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 849922-SD103BW-E3-08 112-SD103BW-E3-08CT-ND 2085-SD103BW-E3-08 SD103BW-E3-08 SD103BW-E3-08
Product Name Diodes, Rectifiers - Single - SD103BW-E3-08 Single Diodes Schottky 0.35A 30V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data