Littelfuse, Inc. SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD15C-01FTG

Description
The SD15C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The SD15C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SD15C-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SD15C-01FTG
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD15C-01FTG
The SD15C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The SD15C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
SMD 450W 15V TVS Protection Diode - 144-SD15C-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450W 15V TVS Protection Diode
144-SD15C-01FTG
SMD 450W 15V TVS Protection Diode 144-SD15C-01FTG
TVS Diode, 450W, 15V Bidirectional, SOD, Surface Mount Product overview: SD15C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 450W, 15V Bidirectional, SOD, Surface Mount Product overview: SD15C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15C-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6444TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6444TR-ND
TVS Diodes F6444TR-ND
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6444CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6444CT-ND
TVS Diodes F6444CT-ND
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6444DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6444DKR-ND
TVS Diodes F6444DKR-ND
31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

31V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SD15C-01FTG - 1094972-SD15C-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD15C-01FTG
1094972-SD15C-01FTG
TVS - TVS - Diodes - SD15C-01FTG 1094972-SD15C-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094972-SD15C-01FTG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 75pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 15V (Max) Max Clamping Voltage: 31V Peak Pulse Current(Ippm): 12A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094972-SD15C-01FTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 75pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 15V (Max)
Max Clamping Voltage: 31V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6287 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6287
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6287
TVS DIODE, 450W, 15V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:31V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

TVS DIODE, 450W, 15V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:31V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 84X1159 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
84X1159
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 84X1159
TVS DIODE, 450W, 15V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:31V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

TVS DIODE, 450W, 15V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:31V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD15C-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD15C-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD15C-01FTG
TVS DIODE 15VWM 31VC SOD323

TVS DIODE 15VWM 31VC SOD323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SD15C-01FTG
TVS Diodes / ESD Suppressors SD15C-01FTG
TVS Diodes / ESD Suppressors 15V 450W AUTO BI-DIR SOD323

TVS Diodes / ESD Suppressors 15V 450W AUTO BI-DIR SOD323

Buy Now Datasheet
TVS Diodes - SD15C-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD15C-01FTG
TVS Diodes SD15C-01FTG
TVS DIODE 15VWM 31VC SOD323

TVS DIODE 15VWM 31VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD15C-01FTG 144-SD15C-01FTG F6444TR-ND 1094972-SD15C-01FTG 64X6287 SD15C-01FTG SD15C-01FTG SD15C-01FTG
Product Name SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SMD 450W 15V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SD15C-01FTG Tvs Diode, 450W, 15V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data