DIODES Incorporated Single Diodes SDM2100S1F-7

Description
DIODE SCHOTTKY 100V 2A SOD123F
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A SOD123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM2100S1F-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Buy Now Datasheet
Single Diodes - 31-SDM2100S1F-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 31-SDM2100S1F-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SDM2100S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SDM2100S1F-7
Schottky 100V 2A Diode and Rectifier 280-SDM2100S1F-7
DIODE SCHOTTKY 100V 2A SOD123F Product overview: SDM2100S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2100S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SOD123F Product overview: SDM2100S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2100S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282679-SDM2100S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282679-SDM2100S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282679-SDM2100S1F-7
Win Source Part Number: 1282679-SDM2100S1F-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 830 mV @ 2 A Current - Reverse Leakage @ Vr: 150 nA @ 100 V Capacitance @ Vr, F: 42pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDM2100

Win Source Part Number: 1282679-SDM2100S1F-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 830 mV @ 2 A
Current - Reverse Leakage @ Vr: 150 nA @ 100 V
Capacitance @ Vr, F: 42pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDM2100

Buy Now Datasheet
Schottky Rect, Single, 100V, 2A, Sod123F; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 15AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, 2A, Sod123F; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
15AC8616
Schottky Rect, Single, 100V, 2A, Sod123F; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 15AC8616
SCHOTTKY RECT, SINGLE, 100V, 2A, SOD123F; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage VF Max:830mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, 2A, SOD123F; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage VF Max:830mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2100S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2100S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM2100S1F-7
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM2100S1F-7
Schottky Diodes & Rectifiers SDM2100S1F-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - SDM2100S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM2100S1F-7
Single Diodes SDM2100S1F-7
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 31-SDM2100S1F-7DKR-ND 280-SDM2100S1F-7 1282679-SDM2100S1F-7 15AC8616 SDM2100S1F-7 SDM2100S1F-7 SDM2100S1F-7
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Rect, Single, 100V, 2A, Sod123F; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers