Vishay Intertechnology, Inc. Schottky 0.35A 40V Diode and Rectifier SD103AWS-HE3-08

Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.35A 40V Diode and Rectifier - 280-SD103AWS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 40V Diode and Rectifier
280-SD103AWS-HE3-08
Schottky 0.35A 40V Diode and Rectifier 280-SD103AWS-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AWS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD103AWS-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - SD103AWS-HE3-08 - 716142-SD103AWS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103AWS-HE3-08
716142-SD103AWS-HE3-08
Diodes, Rectifiers - Single - SD103AWS-HE3-08 716142-SD103AWS-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 716142-SD103AWS-HE3- 08 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 350mA (DC) Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA Current - Reverse Leakage at Vr: 5μA at 30V Capacitance at Vr, F: 50pF at 0V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716142-SD103AWS-HE3-08
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 350mA (DC)
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 5μA at 30V
Capacitance at Vr, F: 50pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AWS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AWS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103AWS-HE3-08
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AWS-HE3-08
Schottky Diodes & Rectifiers SD103AWS-HE3-08
Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM AUTO

Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM AUTO

Buy Now Datasheet
Single Diodes - SD103AWS-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD103AWS-HE3-08
Single Diodes SD103AWS-HE3-08
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SD103AWS-HE3-08 SD103AWS-HE3-08GIDKR-ND 716142-SD103AWS-HE3-08 SD103AWS-HE3-08 SD103AWS-HE3-08 SD103AWS-HE3-08
Product Name Schottky 0.35A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SD103AWS-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel SOD-323; SOD-323-2 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
IO 0.3500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers
35V 100MA Diode and Rectifier - 284-BA892-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers