DIODES Incorporated Diodes, Rectifiers - Single - SD103AWS-7-F SD103AWS-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028169-SD103AWS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 28pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028169-SD103AWS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 28pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SD103AWS-7-F - 028169-SD103AWS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103AWS-7-F
028169-SD103AWS-7-F
Diodes, Rectifiers - Single - SD103AWS-7-F 028169-SD103AWS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028169-SD103AWS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 28pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 028169-SD103AWS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Schottky 40V 350MA Diode and Rectifier - 280-SD103AWS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 350MA Diode and Rectifier
280-SD103AWS-7-F
Schottky 40V 350MA Diode and Rectifier 280-SD103AWS-7-F
DIODE SCHOTTKY 40V 350MA SOD323 Product overview: SD103AWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 350MA SOD323 Product overview: SD103AWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD103AWS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AWS-FDICT-ND
Single Diodes SD103AWS-FDICT-ND
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AWS-FDIDKR-ND
Single Diodes SD103AWS-FDIDKR-ND
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103AWS-FDITR-ND
Single Diodes SD103AWS-FDITR-ND
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AWS-7-F
Schottky Diodes & Rectifiers SD103AWS-7-F
Schottky Diodes & Rectifiers 40V 200mW

Schottky Diodes & Rectifiers 40V 200mW

Buy Now Datasheet
Single Diodes - SD103AWS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD103AWS-7-F
Single Diodes SD103AWS-7-F
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AWS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AWS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SD103AWS-7-F
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SD103AWS-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SD103AWS-7-F
Diodes >> Schottky Barrier Diodes (SBD) SD103AWS-7-F
40V 600mV@200mA 350mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

40V 600mV@200mA 350mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, 200Ma, 40V, Sod-323; Diode Configuration Diodes Inc. - 51R7425 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 200Ma, 40V, Sod-323; Diode Configuration Diodes Inc.
51R7425
Schottky Diode, 200Ma, 40V, Sod-323; Diode Configuration Diodes Inc. 51R7425
SCHOTTKY DIODE, 200mA, 40V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1.5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 200mA, 40V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:1.5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 028169-SD103AWS-7-F 280-SD103AWS-7-F SD103AWS-FDICT-ND SD103AWS-7-F SD103AWS-7-F SD103AWS-7-F SD103AWS-7-F 51R7425
Product Name Diodes, Rectifiers - Single - SD103AWS-7-F Schottky 40V 350MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, 200Ma, 40V, Sod-323; Diode Configuration Diodes Inc.
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
trr 10 ns 10 ns
Unlock Full Specs
to access all available technical data