DIODES Incorporated Diodes, Rectifiers - Single - SDM10K45-7-F SDM10K45-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028185-SDM10K45-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: SDM10K45 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): RB500V-40-B0 RRG; RB500V-40RR; RB500V-40_R2_00001; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028185-SDM10K45-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: SDM10K45 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): RB500V-40-B0 RRG; RB500V-40RR; RB500V-40_R2_00001; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM10K45-7-F - 028185-SDM10K45-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM10K45-7-F
028185-SDM10K45-7-F
Diodes, Rectifiers - Single - SDM10K45-7-F 028185-SDM10K45-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028185-SDM10K45-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: SDM10K45 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): RB500V-40-B0 RRG; RB500V-40RR; RB500V-40_R2_00001; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028185-SDM10K45-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: SDM10K45
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): RB500V-40-B0 RRG; RB500V-40RR; RB500V-40_R2_00001;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SDM10K45-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10K45-FDIDKR-ND
Single Diodes SDM10K45-FDIDKR-ND
Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM10K45-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10K45-FDITR-ND
Single Diodes SDM10K45-FDITR-ND
Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM10K45-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM10K45-FDICT-ND
Single Diodes SDM10K45-FDICT-ND
Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Diode Schottky 45V 100mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 45V 100MA Diode and Rectifier - 280-SDM10K45-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 100MA Diode and Rectifier
280-SDM10K45-7-F
Schottky 45V 100MA Diode and Rectifier 280-SDM10K45-7-F
DIODE SCHOTTKY 45V 100MA SOD323 Product overview: SDM10K45-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10K45-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 100MA SOD323 Product overview: SDM10K45-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM10K45-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Single, 45V, Sod-323; Diode Configuration Diodes Inc. - 07AH4749 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 45V, Sod-323; Diode Configuration Diodes Inc.
07AH4749
Diode, Schottky, Single, 45V, Sod-323; Diode Configuration Diodes Inc. 07AH4749
DIODE, SCHOTTKY, SINGLE, 45V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 45V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM10K45-7-F
Schottky Diodes & Rectifiers SDM10K45-7-F
Schottky Diodes & Rectifiers 45V 200mW

Schottky Diodes & Rectifiers 45V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM10K45-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM10K45-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SDM10K45-7-F
DIODE SCHOTTKY 45V 100MA SOD323

DIODE SCHOTTKY 45V 100MA SOD323

Supplier's Site
Single Diodes - SDM10K45-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM10K45-7-F
Single Diodes SDM10K45-7-F
DIODE SCHOTTKY 45V 100MA SOD323

DIODE SCHOTTKY 45V 100MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 028185-SDM10K45-7-F SDM10K45-FDIDKR-ND 280-SDM10K45-7-F 07AH4749 SDM10K45-7-F SDM10K45-7-F SDM10K45-7-F
Product Name Diodes, Rectifiers - Single - SDM10K45-7-F Single Diodes Schottky 45V 100MA Diode and Rectifier Diode, Schottky, Single, 45V, Sod-323; Diode Configuration Diodes Inc. Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BAR6304WH6327XTSA1 - 104649-BAR6304WH6327XTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT323-3
View Details
5 suppliers