TVS ARRAY 18V SOD-323 Product overview: SD18 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD18 can be used for catalog matching and distributor lookup.
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1362320-SD18
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Series: SDxx
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 40V
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 120pF @ 1MHz (Max)
Unidirectional Channels: 1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SD18 | 1655-SD18DKR-ND | 1362320-SD18 |
| Product Name | 18V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |