TVS DIODE 5VWM 12.3VC SOD923
TVS DIODE 5VWM 12.3VC SOD923
TVS DIODE 5VWM 12.3VC SOD923
5V,92W, SOD-923, 5 ESD PROTECTIO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SD92305TR-ND | SD92305 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-923 | SOD-923 |
| Peak Pulse Power | 92 watts | 92 watts |
| VC | 12.3 volts | 12.3 volts |