Micro Commercial Components Corp. Single Diodes SD103A-TP

Description
Diode Schottky 40V 15A (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Schottky 40V 15A (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103A-TPMSTR-ND
Single Diodes SD103A-TPMSTR-ND
Diode Schottky 40V 15A (DC) Through Hole DO-35

Diode Schottky 40V 15A (DC) Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282395-SD103A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282395-SD103A-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282395-SD103A-TP
Win Source Part Number: 1282395-SD103A-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 15A (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SD103A-TPMSCT,SD103A -TPMSDKR,SD103ATP,SD 103A-TPMSDKR,SD103A- TPMSDKRINACTIVE,SD10 3A-TPMSTR Base Product Number: SD103A Product Status: Obsolete

Win Source Part Number: 1282395-SD103A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SD103A-TPMSCT,SD103A-TPMSDKR,SD103ATP,SD103A-TPMSDKR,SD103A-TPMSDKRINACTIVE,SD103A-TPMSTR
Base Product Number: SD103A
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 15A Diode and Rectifier - 280-SD103A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 15A Diode and Rectifier
280-SD103A-TP
Schottky 40V 15A Diode and Rectifier 280-SD103A-TP
DIODE SCHOTTKY 40V 15A DO35 Product overview: SD103A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 15A DO35 Product overview: SD103A-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number SD103A-TPMSTR-ND 1282395-SD103A-TP 280-SD103A-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 15A Diode and Rectifier
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data