DIODES Incorporated Schottky 30V 350MA Diode and Rectifier SD103BWS-7-F

Description
DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 350MA Diode and Rectifier - 280-SD103BWS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 350MA Diode and Rectifier
280-SD103BWS-7-F
Schottky 30V 350MA Diode and Rectifier 280-SD103BWS-7-F
DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD103BWS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103BWS-FDIDKR-ND
Single Diodes SD103BWS-FDIDKR-ND
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103BWS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103BWS-FDITR-ND
Single Diodes SD103BWS-FDITR-ND
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103BWS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103BWS-FDICT-ND
Single Diodes SD103BWS-FDICT-ND
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - SD103BWS-7-F - 028171-SD103BWS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103BWS-7-F
028171-SD103BWS-7-F
Diodes, Rectifiers - Single - SD103BWS-7-F 028171-SD103BWS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028171-SD103BWS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 20V Capacitance @ Vr, F: 28pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028171-SD103BWS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SD103BWS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD103BWS-7-F
Single Diodes SD103BWS-7-F
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103BWS-7-F
Schottky Diodes & Rectifiers SD103BWS-7-F
Schottky Diodes & Rectifiers 30V 200mW

Schottky Diodes & Rectifiers 30V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103BWS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103BWS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SD103BWS-7-F
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SD103BWS-7-F SD103BWS-FDIDKR-ND 028171-SD103BWS-7-F SD103BWS-7-F SD103BWS-7-F SD103BWS-7-F
Product Name Schottky 30V 350MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SD103BWS-7-F Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data