Manufacturer: Yageo
Win Source Part Number: 893989-SDD32A05L01
Series: SDD32A05L01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: 13-SDD32A05L01TR, 13-SDD32A05L01CT, 13-SDD32A05L01DKR
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Trans Voltage Suppressor Diode, Product overview: SDD32A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDD32A05L01 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 893989-SDD32A05L01 | 13-SDD32A05L01DKR-ND | 144-SDD32A05L01 | SDD32A05L01 |
| Product Name | TVS - TVS - Diodes - SDD32A05L01 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||
| Peak Pulse Power | 320 watts | 320 watts |