45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SD18LCCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts |
| VC | 45 volts |