DIODE ARR SCHOT 40V 175MA SOT363 Product overview: SD103ATW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 175MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD103ATW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028167-SD103ATW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 175mA
Family Name: SD103ATW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Alternative Parts (Cross-Reference): SD103ATW-7; SD103ATW-F;
Introduction Date: December 23, 2002
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
40V 3 Independent 350mA 440mV@100mA SOT-363 Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 40V SOT363
DIODE ARR SCHOT 40V 175MA SOT363
Schottky Diodes & Rectifiers 40V 200mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SD103ATW-7-F | 028167-SD103ATW-7-F | SD103ATW-FDIDKR-ND | SD103ATW-7-F | SD103ATW-7-F | SD103ATW-7-F | SD103ATW-7-F |
| Product Name | 40V 175MA Diode and Rectifier | Diodes, Rectifiers - Arrays - SD103ATW-7-F | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |