Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 40V 175MA SOT363 Product overview: SD103ATW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 175MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD103ATW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1247286-SD103ATW-7
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): SD103ATW-7-F; SD103ATW-F;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 40V 175MA SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SD103ATWDITR-ND | 286-SD103ATW-7 | 1247286-SD103ATW-7 | SD103ATW-7 |
| Product Name | Diode Arrays | 40V 175MA Diode and Rectifier | Diodes, Rectifiers - Arrays - SD103ATW-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |