DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM20U30LPQ-7

Description
Win Source Part Number: 1282605-SDM20U30LPQ- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 575 mV @ 200 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM20U30LPQ-7CT,S DM20U30LPQ-7,31-SDM2 0U30LPQ-7TR Base Product Number: SDM20
Request a Quote Datasheet
Description
Win Source Part Number: 1282605-SDM20U30LPQ- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 575 mV @ 200 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM20U30LPQ-7CT,S DM20U30LPQ-7,31-SDM2 0U30LPQ-7TR Base Product Number: SDM20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282605-SDM20U30LPQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282605-SDM20U30LPQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282605-SDM20U30LPQ-7
Win Source Part Number: 1282605-SDM20U30LPQ- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 575 mV @ 200 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM20U30LPQ-7CT,S DM20U30LPQ-7,31-SDM2 0U30LPQ-7TR Base Product Number: SDM20

Win Source Part Number: 1282605-SDM20U30LPQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 575 mV @ 200 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-SDM20U30LPQ-7CT,SDM20U30LPQ-7,31-SDM20U30LPQ-7TR
Base Product Number: SDM20

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-SDM20U30LPQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-SDM20U30LPQ-7
Schottky 30V 200MA Diode and Rectifier 280-SDM20U30LPQ-7
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LPQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LPQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 2DFN Product overview: SDM20U30LPQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U30LPQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDM20U30LPQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - 31-SDM20U30LPQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM20U30LPQ-7
Schottky Diodes & Rectifiers SDM20U30LPQ-7
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now
Single Diodes - SDM20U30LPQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM20U30LPQ-7
Single Diodes SDM20U30LPQ-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM20U30LPQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM20U30LPQ-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM20U30LPQ-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1282605-SDM20U30LPQ-7 280-SDM20U30LPQ-7 31-SDM20U30LPQ-7TR-ND SDM20U30LPQ-7 SDM20U30LPQ-7 SDM20U30LPQ-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 200MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric)
VF 0.5750 volts 0.5750 volts 0.5750 volts
trr 3 ns 3 ns
Unlock Full Specs
to access all available technical data