TVS DIODE 80VWM SOT363 Product overview: SDA004-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA004-7 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-363
Clamp Ipp Tvs Diode Surface Mount SOT-363
Clamp Ipp Tvs Diode Surface Mount SOT-363
DIODE, SW, ESD, 0.2W, 80V, SOT363; Product Range:SDA04 Series; TVS Polarity:-; Reverse Standoff Voltage:-; Clamping Voltage Max:16V; Diode Case Style:SOT-363; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes
80V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 80VWM SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SDA004-7 | SDA004DITR-ND | SDA004-7 | 23T8436 | SDA004-7 | SDA004-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Sw, Esd, 0.2W, 80V, Sot363; Product Range Diodes Inc. | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |