Diode Schottky 30V 350mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 30V 350MA SOD123
Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD103BW-G3-08-ND | SD103BW-G3-08 | SD103BW-G3-08 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |