DIODES Incorporated 200MA Diode and Rectifier SDM0230CSP-7

Description
DIODE SCHOT 200MA X3-WLCUS0603-3 Product overview: SDM0230CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM0230CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 200MA X3-WLCUS0603-3 Product overview: SDM0230CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM0230CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA Diode and Rectifier - 280-SDM0230CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA Diode and Rectifier
280-SDM0230CSP-7
200MA Diode and Rectifier 280-SDM0230CSP-7
DIODE SCHOT 200MA X3-WLCUS0603-3 Product overview: SDM0230CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM0230CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 200MA X3-WLCUS0603-3 Product overview: SDM0230CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM0230CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - SDM0230CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM0230CSP-7DITR-ND
Single Diodes SDM0230CSP-7DITR-ND
Diode Schottky 200mA Surface Mount X3-WLCUS0603-3

Diode Schottky 200mA Surface Mount X3-WLCUS0603-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282714-SDM0230CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282714-SDM0230CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282714-SDM0230CSP-7
Win Source Part Number: 1282714-SDM0230CSP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 3-XFDFN Supplier Device Package: X3-WLCUS0603-3 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SDM0230CSP-7DIDKR,SD M0230CSP-7DICT,SDM02 30CSP-7DITR Base Product Number: SDM0230 Product Status: Obsolete

Win Source Part Number: 1282714-SDM0230CSP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 3-XFDFN
Supplier Device Package: X3-WLCUS0603-3
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SDM0230CSP-7DIDKR,SDM0230CSP-7DICT,SDM0230CSP-7DITR
Base Product Number: SDM0230
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM0230CSP-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM0230CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM0230CSP-7
DIODE SCHOT 200MA X3-WLCUS0603-3

DIODE SCHOT 200MA X3-WLCUS0603-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SDM0230CSP-7 SDM0230CSP-7DITR-ND 1282714-SDM0230CSP-7 SDM0230CSP-7
Product Name 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 3-XFDFN
Unlock Full Specs
to access all available technical data