onsemi TVS Diodes SD12CT1G

Description
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD12CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
12V 24V 350W TVS Protection Diode
144-SD12CT1G
12V 24V 350W TVS Protection Diode 144-SD12CT1G
Bidirectional TVS Diode, 12V, 24V Clamping, 350W, SOD-323 Product overview: SD12CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 24V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 24V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12CT1G can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 12V, 24V Clamping, 350W, SOD-323 Product overview: SD12CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 24V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 24V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs-Diode, 350W, 24V, Bi-Directional, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi - 26K5179 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 350W, 24V, Bi-Directional, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi
26K5179
Tvs-Diode, 350W, 24V, Bi-Directional, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi 26K5179
TVS-DIODE, 350W, 24V, BI-DIRECTIONAL, SOD-323, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS-DIODE, 350W, 24V, BI-DIRECTIONAL, SOD-323, FULL REEL; Clamping Voltage Vc Max:19V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi - 10N9603 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi
10N9603
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi 10N9603
TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:19V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:19V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Onsemi - 13AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Onsemi
13AC3974
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Onsemi 13AC3974
DIODE, AEC-Q101, ESD, 12V, SOD-323; Clamping Voltage Vc Max:24V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 12V, SOD-323; Clamping Voltage Vc Max:24V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12CT1G
TVS DIODE 12VWM 19VC SOD323

TVS DIODE 12VWM 19VC SOD323

Supplier's Site
TVS Diodes - SD12CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12CT1G
TVS Diodes SD12CT1G
TVS DIODE 12VWM 19VC SOD323

TVS DIODE 12VWM 19VC SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD12CT1GOSCT-ND 144-SD12CT1G 26K5179 10N9603 SD12CT1G SD12CT1G
Product Name TVS Diodes 12V 24V 350W TVS Protection Diode Tvs-Diode, 350W, 24V, Bi-Directional, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 19 volts 19 volts 19 volts 19 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data