Diode Schottky 40V 15mA (DC) Surface Mount SOD-123
Diode Schottky 40V 15mA (DC) Surface Mount SOD-123
Diode Schottky 40V 15mA (DC) Surface Mount SOD-123
Manufacturer: Micro Commercial Co
Win Source Part Number: 933193-SD101CW-TP
Features: Diode Schottky 40 V 15mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD101
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: Q3514551, SD101CWTPMSCT, SD101CWTPMSTR, SD101CWTP, SD101CWTPMSDKR
DIODE SCHOTTKY 40V 15MA SOD123 Product overview: SD101CW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CW-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40V
DIODE SCHOTTKY 40V 15MA SOD123
60V 900mV@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD101CWTPMSTR-ND | 933193-SD101CW-TP | 280-SD101CW-TP | SD101CW-TP | SD101CW-TP | SD101CW-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SD101CW-TP | Schottky 40V 15MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | 125 C (257 F) | -55 C (-67 F) |