DIODES Incorporated 30V 1A Diode and Rectifier SDM1U30CP3-7

Description
DIODE SCHOTT 30V 1A X3-DSN1006-2 Product overview: SDM1U30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U30CP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 30V 1A X3-DSN1006-2 Product overview: SDM1U30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U30CP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1A Diode and Rectifier - 280-SDM1U30CP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A Diode and Rectifier
280-SDM1U30CP3-7
30V 1A Diode and Rectifier 280-SDM1U30CP3-7
DIODE SCHOTT 30V 1A X3-DSN1006-2 Product overview: SDM1U30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U30CP3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 1A X3-DSN1006-2 Product overview: SDM1U30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U30CP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282669-SDM1U30CP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282669-SDM1U30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282669-SDM1U30CP3-7
Win Source Part Number: 1282669-SDM1U30CP3-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 350 µA @ 30 V Capacitance @ Vr, F: 69pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-DSN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM1U30CP3-7DI Base Product Number: SDM1U30

Win Source Part Number: 1282669-SDM1U30CP3-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 350 µA @ 30 V
Capacitance @ Vr, F: 69pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-DSN1006-2
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM1U30CP3-7DI
Base Product Number: SDM1U30

Buy Now Datasheet
Single Diodes - 31-SDM1U30CP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount X3-DSN1006-2

Diode Schottky 30V 1A Surface Mount X3-DSN1006-2

Buy Now Datasheet
Single Diodes - 31-SDM1U30CP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 1A X3DSN10062

DIODE SCHOTTKY 30V 1A X3DSN10062

Buy Now Datasheet
Single Diodes - 31-SDM1U30CP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 30V 1A X3-DSN1006-2

DIODE SCHOTT 30V 1A X3-DSN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1U30CP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1U30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1U30CP3-7
DIODE SCHOTT 30V 1A X3-DSN1006-2

DIODE SCHOTT 30V 1A X3-DSN1006-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1U30CP3-7
Schottky Diodes & Rectifiers SDM1U30CP3-7
Schottky Diodes & Rectifiers Schottky Rectifier X3-DSN1006-2 T&R 5K

Schottky Diodes & Rectifiers Schottky Rectifier X3-DSN1006-2 T&R 5K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SDM1U30CP3-7 1282669-SDM1U30CP3-7 31-SDM1U30CP3-7TR-ND SDM1U30CP3-7 SDM1U30CP3-7
Product Name 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 2-XDFN X3-DSN1006-2
Unlock Full Specs
to access all available technical data