DIODES Incorporated Diodes, Rectifiers - Single - SDM1U40CSP-7 SDM1U40CSP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1095032-SDM1U40CSP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X3-WLB1406-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1095032-SDM1U40CSP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X3-WLB1406-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM1U40CSP-7 - 1095032-SDM1U40CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM1U40CSP-7
1095032-SDM1U40CSP-7
Diodes, Rectifiers - Single - SDM1U40CSP-7 1095032-SDM1U40CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1095032-SDM1U40CSP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X3-WLB1406-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095032-SDM1U40CSP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA
Current - Reverse Leakage @ Vr: 75μA @ 40V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X3-WLB1406-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
40V 500MA Diode and Rectifier - 280-SDM1U40CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 500MA Diode and Rectifier
280-SDM1U40CSP-7
40V 500MA Diode and Rectifier 280-SDM1U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1406 Product overview: SDM1U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U40CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 40V 500MA X3WLB1406 Product overview: SDM1U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1U40CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM1U40CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1U40CSP-7DICT-ND
Single Diodes SDM1U40CSP-7DICT-ND
Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM1U40CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM1U40CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1U40CSP-7DITR-ND
Single Diodes SDM1U40CSP-7DITR-ND
Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1406-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1U40CSP-7
Schottky Diodes & Rectifiers SDM1U40CSP-7
Schottky Diodes & Rectifiers Schottky Rec 58pF 40Vrrm 18Ifsm 0.48Vf

Schottky Diodes & Rectifiers Schottky Rec 58pF 40Vrrm 18Ifsm 0.48Vf

Buy Now Datasheet
Single Diodes - SDM1U40CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM1U40CSP-7
Single Diodes SDM1U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1406

DIODE SCHOT 40V 500MA X3WLB1406

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1U40CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1U40CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1406

DIODE SCHOT 40V 500MA X3WLB1406

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Diodes Rectifiers
Product Number 1095032-SDM1U40CSP-7 280-SDM1U40CSP-7 SDM1U40CSP-7DICT-ND SDM1U40CSP-7 SDM1U40CSP-7 SDM1U40CSP-7
Product Name Diodes, Rectifiers - Single - SDM1U40CSP-7 40V 500MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package X3-WLB1406-2 Tape & Reel (TR) X3-WLB1406-2
VF 0.4600 volts 0.4600 volts 0.4600 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data