Semtech Corp. 200W 33V SOT-23 TVS Protection Diode SDC36.TCT

Description
TVS Diode, 200W, 33V VRWM, Unidirectional, 2-Element, SOT-23 Product overview: SDC36.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 33V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 33V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC36.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 200W, 33V VRWM, Unidirectional, 2-Element, SOT-23 Product overview: SDC36.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 33V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 33V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC36.TCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200W 33V SOT-23 TVS Protection Diode
144-SDC36.TCT
200W 33V SOT-23 TVS Protection Diode 144-SDC36.TCT
TVS Diode, 200W, 33V VRWM, Unidirectional, 2-Element, SOT-23 Product overview: SDC36.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 33V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 33V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC36.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 200W, 33V VRWM, Unidirectional, 2-Element, SOT-23 Product overview: SDC36.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 33V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 33V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC36.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SDC36.TCT - 1095023-SDC36.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SDC36.TCT
1095023-SDC36.TCT
TVS - TVS - Diodes - SDC36.TCT 1095023-SDC36.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1095023-SDC36.TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 45pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 33V (Max) Minimum Breakdown Voltage: 36V Max Clamping Voltage: 45V Peak Pulse Current(Ippm): 4A (1.2/50μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1095023-SDC36.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 45pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 33V (Max)
Minimum Breakdown Voltage: 36V
Max Clamping Voltage: 45V
Peak Pulse Current(Ippm): 4A (1.2/50μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SDC36.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SDC36.TCTCT-ND
TVS Diodes SDC36.TCTCT-ND
45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SDC36.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SDC36.TCTTR-ND
TVS Diodes SDC36.TCTTR-ND
45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SDC36.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

45V Clamp 4A (1.2/50µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
 - SDC36.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 33V (Max) 45V SOT-23-3 T/R

TVS Diode Zener Uni-Directional 33V (Max) 45V SOT-23-3 T/R

Supplier's Site Datasheet
TVS Diodes - SDC36.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SDC36.TCT
TVS Diodes SDC36.TCT
TVS DIODE 33VWM 45VC SOT23-3

TVS DIODE 33VWM 45VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SDC36.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SDC36.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SDC36.TCT
TVS DIODE 33VWM 45VC SOT23-3

TVS DIODE 33VWM 45VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SDC36.TCT 1095023-SDC36.TCT SDC36.TCTCT-ND SDC36.TCT SDC36.TCT SDC36.TCT
Product Name 200W 33V SOT-23 TVS Protection Diode TVS - TVS - Diodes - SDC36.TCT TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data