DIODES Incorporated Single Diodes SDM260P1-7

Description
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM260P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM260P1-7DITR-ND
Single Diodes SDM260P1-7DITR-ND
Diode Schottky 60V 2A Surface Mount PowerDI™ 123

Diode Schottky 60V 2A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM260P1-7 - 894003-SDM260P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM260P1-7
894003-SDM260P1-7
Diodes, Rectifiers - Single - SDM260P1-7 894003-SDM260P1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 894003-SDM260P1-7 Features: Diode Schottky 60 V 2A Surface Mount PowerDI™ 123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: POWERDI®123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SDM260P1-7-ND, SDM260P1-7DIDKR, SDM260P1-7DICT, SDM260P1-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 894003-SDM260P1-7
Features: Diode Schottky 60 V 2A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: POWERDI®123
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDM260P1-7-ND, SDM260P1-7DIDKR, SDM260P1-7DICT, SDM260P1-7DITR

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SDM260P1-7
Schottky 60V 2A Diode and Rectifier 280-SDM260P1-7
DIODE SCHOTTKY 60V 2A PWRDI123 Product overview: SDM260P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM260P1-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PWRDI123 Product overview: SDM260P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM260P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM260P1-7
Schottky Diodes & Rectifiers SDM260P1-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM260P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM260P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM260P1-7
DIODE SCHOTTKY 60V 2A PWRDI123

DIODE SCHOTTKY 60V 2A PWRDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SDM260P1-7DITR-ND 894003-SDM260P1-7 280-SDM260P1-7 SDM260P1-7 SDM260P1-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDM260P1-7 Schottky 60V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PowerDI™ 123 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548804P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details