11A@8/20US 200W@8/20US 18V 15.5V
11A@8/20US 200W@8/20US 18V 15.5V
11A@8/20US 200W@8/20US 18V 15.5V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SD12CDTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 200 watts |
| VC | 18 volts |