Littelfuse, Inc. 950W Discrete Unidirectional TVS Diode SD22-01FTG

Description
The Unidirectional SD22 Series is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD22 series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 27A of 8/20μs induced surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 27A (tP=8/20μs) Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints Moisture Sensitivity Level(MSL -1) Halogen-free, lead-free and RoHS-compliant
Request a Quote Datasheet
Description
The Unidirectional SD22 Series is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD22 series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 27A of 8/20μs induced surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 27A (tP=8/20μs) Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints Moisture Sensitivity Level(MSL -1) Halogen-free, lead-free and RoHS-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
950W Discrete Unidirectional TVS Diode - SD22-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
950W Discrete Unidirectional TVS Diode
SD22-01FTG
950W Discrete Unidirectional TVS Diode SD22-01FTG
The Unidirectional SD22 Series is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD22 series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 27A of 8/20μs induced surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 27A (tP=8/20μs) Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints Moisture Sensitivity Level(MSL -1) Halogen-free, lead-free and RoHS-compliant

The Unidirectional SD22 Series is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD22 series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 27A of 8/20μs induced surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 27A (tP=8/20μs) Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints Moisture Sensitivity Level(MSL -1) Halogen-free, lead-free and RoHS-compliant

Supplier's Site Datasheet
TVS Diodes - 18-SD22-01FTGCT-ND - DigiKey
Thief River Falls, MN, United States
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 18-SD22-01FTGTR-ND - DigiKey
Thief River Falls, MN, United States
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 18-SD22-01FTGDKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35.5V (Typ) Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD22-01FTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD22-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD22-01FTG
TVS DIODE 22VWM 35.5VC SOD323

TVS DIODE 22VWM 35.5VC SOD323

Supplier's Site
Tvs Diode, Unidir, 22V, 950W, Sod-323 Littelfuse - 38AK6913 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, 950W, Sod-323 Littelfuse
38AK6913
Tvs Diode, Unidir, 22V, 950W, Sod-323 Littelfuse 38AK6913
TVS DIODE, UNIDIR, 22V, 950W, SOD-323

TVS DIODE, UNIDIR, 22V, 950W, SOD-323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD22-01FTG 18-SD22-01FTGCT-ND SD22-01FTG 38AK6913
Product Name 950W Discrete Unidirectional TVS Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 22V, 950W, Sod-323 Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
VR 22 volts
VBR 23 to ? volts 23 volts 23 volts
CT 160 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
TVS Diodes - 1897264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Dual voltage regulator diodes - BZB84-C3V3-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details