DIODES Incorporated Single Diodes SD103BWS-7

Description
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103BWSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103BWSDITR-ND
Single Diodes SD103BWSDITR-ND
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282706-SD103BWS-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282706-SD103BWS-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282706-SD103BWS-7
Win Source Part Number: 1282706-SD103BWS-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 20 V Capacitance @ Vr, F: 28pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SD103BWSDITR,SD103BW STR,SD103BWS,SD103BW STR,SD103BWSCT,SD103 BWS7,SD103BWSDICT,SD 103BWSCT Base Product Number: SD103B RoHS Status: RoHS non-compliant

Win Source Part Number: 1282706-SD103BWS-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 20 V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SD103BWSDITR,SD103BWSTR,SD103BWS,SD103BWSTR,SD103BWSCT,SD103BWS7,SD103BWSDICT,SD103BWSCT
Base Product Number: SD103B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Schottky 30V 350MA Diode and Rectifier - 280-SD103BWS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 350MA Diode and Rectifier
280-SD103BWS-7
Schottky 30V 350MA Diode and Rectifier 280-SD103BWS-7
DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 350MA SOD323 Product overview: SD103BWS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103BWS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103BWS-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103BWS-7
Discrete Semiconductor Products - Diodes - Rectifiers SD103BWS-7
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SD103BWSDITR-ND 1282706-SD103BWS-7 280-SD103BWS-7 SD103BWS-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 350MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data