Diode Schottky 40V 350mA Surface Mount SOD-323
Diode Schottky 40V 350mA Surface Mount SOD-323
Diode Schottky 40V 350mA Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 097470-SD103AWS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
DIODE SCHOTTKY 40V 350MA SOD323 Product overview: SD103AWS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 350mA 40V
DIODE SCHOTTKY 40V 350MA SOD323
40V 350mA 600mV@200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 350MA SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SD103AWSTPMSCT-ND | 097470-SD103AWS-TP | 280-SD103AWS-TP | SD103AWS-TP | SD103AWS-TP | SD103AWS-TP | SD103AWS-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SD103AWS-TP | Schottky 40V 350MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 |