Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 40V 250MA SOD523 Product overview: SDM20U40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U40-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028192-SDM20U40-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V 150mW
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 250MA SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SDM20U40-7DITR-ND | 280-SDM20U40-7 | 028192-SDM20U40-7 | 07AH4752 | SDM20U40-7 | SDM20U40-7 | SDM20U40-7 |
| Product Name | Single Diodes | Schottky 40V 250MA Diode and Rectifier | Diodes, Rectifiers - Single - SDM20U40-7 | Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||||
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |