DIODES Incorporated TVS - TVS - Diodes - SD20C-7 SD20C-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893927-SD20C-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD20 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893927-SD20C-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD20 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SD20C-7 - 893927-SD20C-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD20C-7
893927-SD20C-7
TVS - TVS - Diodes - SD20C-7 893927-SD20C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893927-SD20C-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD20 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893927-SD20C-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD20
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 31-SD20C-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 37VC SOD323

TVS DIODE 20VWM 37VC SOD323

Buy Now Datasheet
TVS Diodes - 31-SD20C-7TR-ND - DigiKey
Thief River Falls, MN, United States
37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

37V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 31-SD20C-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 37VC SOD323

TVS DIODE 20VWM 37VC SOD323

Buy Now Datasheet
TVS Protection Diode - 144-SD20C-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SD20C-7
TVS Protection Diode 144-SD20C-7
TVS DIODE 20VWM 37VC SOD323 Product overview: SD20C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD20C-7 can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 37VC SOD323 Product overview: SD20C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD20C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD20C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD20C-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD20C-7
TVS DIODE 20VWM 37VC SOD323

TVS DIODE 20VWM 37VC SOD323

Supplier's Site
TVS Diodes - SD20C-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD20C-7
TVS Diodes SD20C-7
TVS DIODE 20VWM 37VC SOD323

TVS DIODE 20VWM 37VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 893927-SD20C-7 31-SD20C-7CT-ND 144-SD20C-7 SD20C-7 SD20C-7
Product Name TVS - TVS - Diodes - SD20C-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Peak Pulse Power 370 watts 370 watts 370 watts 370 watts
VC 37 volts 37 volts 37 volts
Unlock Full Specs
to access all available technical data