DIODES Incorporated Single Diodes SD103C-A-F

Description
Diode Schottky 20V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Schottky 20V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103C-FDITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103C-FDITB-ND
Single Diodes SD103C-FDITB-ND
Diode Schottky 20V 350mA (DC) Through Hole DO-35

Diode Schottky 20V 350mA (DC) Through Hole DO-35

Buy Now Datasheet
Schottky 20V 350MA Diode and Rectifier - 280-SD103C-A-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 350MA Diode and Rectifier
280-SD103C-A-F
Schottky 20V 350MA Diode and Rectifier 280-SD103C-A-F
DIODE SCHOTTKY 20V 350MA DO35 Product overview: SD103C-A-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103C-A-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 350MA DO35 Product overview: SD103C-A-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103C-A-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282747-SD103C-A-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282747-SD103C-A-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282747-SD103C-A-F
Win Source Part Number: 1282747-SD103C-A-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 10 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SD103C-FDITB,SD103C- FDICT,SD103CAF,SD103 C-F Base Product Number: SD103C

Win Source Part Number: 1282747-SD103C-A-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SD103C-FDITB,SD103C-FDICT,SD103CAF,SD103C-F
Base Product Number: SD103C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number SD103C-FDITB-ND 280-SD103C-A-F 1282747-SD103C-A-F
Product Name Single Diodes Schottky 20V 350MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data