DIODES Incorporated Diodes, Rectifiers - Single - SDM03U40-7 SDM03U40-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028183-SDM03U40-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028183-SDM03U40-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM03U40-7 - 028183-SDM03U40-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM03U40-7
028183-SDM03U40-7
Diodes, Rectifiers - Single - SDM03U40-7 028183-SDM03U40-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028183-SDM03U40-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028183-SDM03U40-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SDM03U40DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40DIDKR-ND
Single Diodes SDM03U40DIDKR-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM03U40DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40DICT-ND
Single Diodes SDM03U40DICT-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - SDM03U40DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM03U40DITR-ND
Single Diodes SDM03U40DITR-ND
Diode Schottky 30V 30mA Surface Mount SOD-523

Diode Schottky 30V 30mA Surface Mount SOD-523

Buy Now Datasheet
Schottky 30V 30MA Diode and Rectifier - 280-SDM03U40-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-SDM03U40-7
Schottky 30V 30MA Diode and Rectifier 280-SDM03U40-7
DIODE SCHOTTKY 30V 30MA SOD523 Product overview: SDM03U40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM03U40-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA SOD523 Product overview: SDM03U40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM03U40-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM03U40-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM03U40-7
Single Diodes SDM03U40-7
DIODE SCHOTTKY 30V 30MA SOD523

DIODE SCHOTTKY 30V 30MA SOD523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM03U40-7
Schottky Diodes & Rectifiers SDM03U40-7
Schottky Diodes & Rectifiers 40V 150mW

Schottky Diodes & Rectifiers 40V 150mW

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM03U40-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM03U40-7
Diodes >> Schottky Barrier Diodes (SBD) SDM03U40-7
30V 370mV@1mA 30mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 370mV@1mA 30mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc. - 07AH4748 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc.
07AH4748
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc. 07AH4748
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM03U40-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM03U40-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM03U40-7
DIODE SCHOTTKY 30V 30MA SOD523

DIODE SCHOTTKY 30V 30MA SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 028183-SDM03U40-7 SDM03U40DIDKR-ND 280-SDM03U40-7 SDM03U40-7 SDM03U40-7 SDM03U40-7 07AH4748 SDM03U40-7
Product Name Diodes, Rectifiers - Single - SDM03U40-7 Single Diodes Schottky 30V 30MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523
VF 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts
Unlock Full Specs
to access all available technical data