Vishay Intertechnology, Inc. Schottky 0.35A 40V Diode and Rectifier SD103AW-HE3-08

Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103AW-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103AW-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.35A 40V Diode and Rectifier - 2085-SD103AW-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 40V Diode and Rectifier
2085-SD103AW-HE3-08
Schottky 0.35A 40V Diode and Rectifier 2085-SD103AW-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103AW-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103AW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103AW-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SD103AW-HE3-08 - 933195-SD103AW-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103AW-HE3-08
933195-SD103AW-HE3-08
Diodes, Rectifiers - Single - SD103AW-HE3-08 933195-SD103AW-HE3-08
Manufacturer: Vishay Win Source Part Number: 933195-SD103AW-HE3-0 8 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 350mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: SD103 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SD103AW-HE3-08-ND, SD103AW-HE3-08GICT, SD103AW-HE3-08GIDKR, SD103AW-HE3-08GITR

Manufacturer: Vishay
Win Source Part Number: 933195-SD103AW-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 350mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD103
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SD103AW-HE3-08-ND, SD103AW-HE3-08GICT, SD103AW-HE3-08GIDKR, SD103AW-HE3-08GITR

Buy Now Datasheet
Single Diodes - SD103AW-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-123

Diode Schottky 40V 350mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AW-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AW-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103AW-HE3-08
DIODE SCHOTTKY 40V 350MA SOD123

DIODE SCHOTTKY 40V 350MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 2085-SD103AW-HE3-08 933195-SD103AW-HE3-08 SD103AW-HE3-08GITR-ND SD103AW-HE3-08
Product Name Schottky 0.35A 40V Diode and Rectifier Diodes, Rectifiers - Single - SD103AW-HE3-08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
IO 0.3500 amps
Unlock Full Specs
to access all available technical data