DIODES Incorporated 20V 2A Diode and Rectifier SDM2A20CSP-7

Description
DIODE SCHOTT 20V 2A X3-WLB1406-2 Product overview: SDM2A20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2A20CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 20V 2A X3-WLB1406-2 Product overview: SDM2A20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2A20CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 2A Diode and Rectifier - 280-SDM2A20CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 2A Diode and Rectifier
280-SDM2A20CSP-7
20V 2A Diode and Rectifier 280-SDM2A20CSP-7
DIODE SCHOTT 20V 2A X3-WLB1406-2 Product overview: SDM2A20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2A20CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 20V 2A X3-WLB1406-2 Product overview: SDM2A20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2A20CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM2A20CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2A20CSP-7DICT-ND
Single Diodes SDM2A20CSP-7DICT-ND
Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM2A20CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2A20CSP-7DITR-ND
Single Diodes SDM2A20CSP-7DITR-ND
Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Single Diodes - SDM2A20CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Diode Schottky 20V 2A Surface Mount X3-WLB1406-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282737-SDM2A20CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282737-SDM2A20CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282737-SDM2A20CSP-7
Win Source Part Number: 1282737-SDM2A20CSP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A Current - Reverse Leakage @ Vr: 80 µA @ 20 V Capacitance @ Vr, F: 70pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB1406-2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM2A20CSP-7DIDKR,SD M2A20CSP-7DITR,SDM2A 20CSP-7DICT Base Product Number: SDM2A20

Win Source Part Number: 1282737-SDM2A20CSP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A
Current - Reverse Leakage @ Vr: 80 µA @ 20 V
Capacitance @ Vr, F: 70pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-WLB1406-2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM2A20CSP-7DIDKR,SDM2A20CSP-7DITR,SDM2A20CSP-7DICT
Base Product Number: SDM2A20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2A20CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2A20CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM2A20CSP-7
DIODE SCHOTT 20V 2A X3-WLB1406-2

DIODE SCHOTT 20V 2A X3-WLB1406-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM2A20CSP-7
Schottky Diodes & Rectifiers SDM2A20CSP-7
Schottky Diodes & Rectifiers 2.0A SBR 20Vrrm 0.53V 80uA 20A Ifsm

Schottky Diodes & Rectifiers 2.0A SBR 20Vrrm 0.53V 80uA 20A Ifsm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SDM2A20CSP-7 SDM2A20CSP-7DICT-ND 1282737-SDM2A20CSP-7 SDM2A20CSP-7 SDM2A20CSP-7
Product Name 20V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 2-XDFN X3-WLB1406-2
Unlock Full Specs
to access all available technical data