Micro Commercial Components Corp. Diode Arrays SD103ATW-TP

Description
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SD103ATWTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - SD103ATWTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SD103ATWTPMSCT-ND
Diode Arrays SD103ATWTPMSCT-ND
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - SD103ATWTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SD103ATWTPMSTR-ND
Diode Arrays SD103ATWTPMSTR-ND
Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 175mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283023-SD103ATW-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283023-SD103ATW-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283023-SD103ATW-TP
Win Source Part Number: 1283023-SD103ATW-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 100 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 175mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: SD103ATWTP,SD103ATWT PMSCT,SD103ATWTPMSDK R,SD103ATWTPMSTR Base Product Number: SD103

Win Source Part Number: 1283023-SD103ATW-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 100 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 175mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: SD103ATWTP,SD103ATWTPMSCT,SD103ATWTPMSDKR,SD103ATWTPMSTR
Base Product Number: SD103

Buy Now Datasheet
40V 175MA Diode and Rectifier - 286-SD103ATW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 175MA Diode and Rectifier
286-SD103ATW-TP
40V 175MA Diode and Rectifier 286-SD103ATW-TP
DIODE ARR SCHOT 40V 175MA SOT363 Product overview: SD103ATW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 175MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD103ATW-TP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 175MA SOT363 Product overview: SD103ATW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 175MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 175MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SD103ATW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103ATW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103ATW-TP
Discrete Semiconductor Products - Diodes - Rectifiers SD103ATW-TP
DIODE ARR SCHOT 40V 175MA SOT363

DIODE ARR SCHOT 40V 175MA SOT363

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103ATW-TP
Schottky Diodes & Rectifiers SD103ATW-TP
Schottky Diodes & Rectifiers 175mA, 40V

Schottky Diodes & Rectifiers 175mA, 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number SD103ATWTPMSDKR-ND 1283023-SD103ATW-TP 286-SD103ATW-TP SD103ATW-TP SD103ATW-TP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 40V 175MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR)
Diode Type Schottky; Schottky
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data